Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
748,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
748,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
748,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
612,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
40,644
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Mating Tab Thickness | .016in, .4mm |
Mating Tab Width | .02in, .5mm |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .033 – .041in, .85 – 1.05mm |
Wire Size | .13mm² |
Wire Size Search | .13mm² |
Agency/Standard | GMW3191, SAE/USCAR-2 / USCAR-21 |
Packaging Quantity | 17000 |
Packaging Method | Reel |
Insulated | No |
Receptacle Style | Straight |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors | Rapid Electronics |
TE Connectivity GEN 50 TERMINAL Automotive Connectors | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
GEN 50,TERMINAL Terminal Type: Receptacle Mating Tab Width: .5 mm Mating Tab Width: .02 in Mating Tab Thickness: .4 mm Mating Tab Thickness: .016 in Receptacle .5 mm .02" .4 mm | Mqs & Receptacle And Tab | Part Number: 2272196-1 | Internal Number: 2272196-1 | TE Connectivity | TE Store |
Gen 50,terminal |Te Connectivity 2272196-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2272196-1?
Additional datasheets, footprints and schematics for 2272196-1 are listed on our Part Details page. You can also find images and similar parts to 2272196-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272196-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272196-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272196-1 fall under?
The 2272196-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2272196-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272196-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272196-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272196-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2272196-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272196-1 often in real-time on the comparison pages.
What if I can't find stock of 2272196-1?
You can fill out our help required form which you can use to request a quote for 2272196-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.