Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
7,070
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
5,400
in stock
|
Buy Now | |
TE Store
from US$0.24
|
2,925
in stock
|
Buy Now | |
RS
from US$0.52
|
2,251
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 2 |
Packaging Quantity | 1 |
Packaging Method | Bulk |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Cover, Wire Dress, 2Pos, Plug | Newark Electronics |
MCON WIRE DRESS, 2P PLUG, STRA | TTI Europe |
MCON WIRE DRESS, 2P PLUG, STRAIGHT Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 180° Without Black | Automotive Connector Cap & Cover | Part Number: 2272168-1 | Internal Number: 2272168-1 | TE Connectivity | TE Store |
Wire Dress Cover In-line Cable Exit 2POS Polyamide 6.6 Black | Avnet America |
Automotive Connector, Cover, Cable Exit Angle 180 degree, 2 Position, MCON | TE Connectivity 2272168-1 | RS Americas |
COVER, 2POS, BLACK | element14 |
MCON WIRE DRESS,2P PLUG,STRGHT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2272168-1?
Additional datasheets, footprints and schematics for 2272168-1 are listed on our Part Details page. You can also find images and similar parts to 2272168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272168-1 fall under?
The 2272168-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2272168-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272168-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, TE Store, RS and Future Electronics have stock available or on a lead time for 2272168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272168-1 often in real-time on the comparison pages.
What if I can't find stock of 2272168-1?
You can fill out our help required form which you can use to request a quote for 2272168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.