Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$52.44
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$52.17
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$67.15
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$95.20
|
26
in stock
|
Buy Now | |
Farnell
from US$158.30
|
21
in stock
|
Buy Now | |
Avnet America
from US$41.87
|
-
|
Buy Now | |
Sager
from US$46.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Beryllium Copper |
---|---|
Shell Plating Material | Gold |
Shell Material | Beryllium Copper |
Ferrule Plating Material | Tin |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 1.27µm, 50 – 50µin |
Rack & Panel Connector Contact Size | 15 |
Crimp Type | O Crimp |
Contact Configuration | Coax |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Type | Socket |
Connector Impedance | 50Ω |
For Use With | Cable |
実装方法 | Package |
Packaging Method | Package |
Cable Type | RG 196, RG 178 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Rack & Panel Connectors Arinc Size 15 Socket |Amp Te Connectivity 226781-3 | Newark Electronics |
Rack&Panel Connectors ARINC SIZE 15 SOCKET | Rapid Electronics |
TE Connectivity ARINC SIZE 15 SOCKET Rack & Panel Connectors ARINC SIZE 15 SOCKET | Distrelec |
RECTANGULAR POWER CONTACTS | Farnell |
Contact SKT Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors ARINC SIZE 15 SOCKET | Sager |
Where can I find additional details, specifications and documents for a 226781-3?
Additional datasheets, footprints and schematics for 226781-3 are listed on our Part Details page. You can also find images and similar parts to 226781-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226781-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226781-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226781-3 fall under?
The 226781-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 226781-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226781-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 226781-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226781-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 226781-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226781-3 often in real-time on the comparison pages.
What if I can't find stock of 226781-3?
You can fill out our help required form which you can use to request a quote for 226781-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.