Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Gold |
---|---|
Ferrule Plating Material | Tin |
Shell Material | Beryllium Copper |
Material | Beryllium Copper |
Crimp Type | O Crimp |
Contact Configuration | Coax |
Contact Mating Area Plating Material | Gold |
Rack & Panel Connector Contact Size | 15 |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Orientation | Straight |
Contact Base Material | Beryllium Copper |
Connector Impedance | 50Ω |
For Use With | Cable |
実装方法 | Package |
Packaging Method | Package |
Product Type | Contact |
Cable Type | RG 187, RG 179 |
Connector & Contact Terminates To | Wire & Cable |
Arinc Size 15 Socket Rohs Compliant: No |Amp Te Connectivity 226781-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Special Order: ARINC SIZE 15 SOCKET RF Contact Style: Coax Contact Type: Socket Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Compatible With RF Cable Type: RG 179 RG 187 Coax Socket Wire & Cable Straight | Rf Contact | Part Number: 226781-2 | Internal Number: 226781-2 | TE Connectivity | TE Store |
Rack & Panel Connectors SIZE 15 SOCKET | Sager |
Where can I find additional details, specifications and documents for a 226781-2?
Additional datasheets, footprints and schematics for 226781-2 are listed on our Part Details page. You can also find images and similar parts to 226781-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226781-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226781-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226781-2 fall under?
The 226781-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 226781-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226781-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 226781-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226781-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Avnet Abacus have stock available or on a lead time for 226781-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226781-2 often in real-time on the comparison pages.
What if I can't find stock of 226781-2?
You can fill out our help required form which you can use to request a quote for 226781-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.