226100 Sensors by Gems Sensors

FLOW SENSOR, 0.4-4GPM, 200PSI, 3/8" NPT

Status: Unknown
Series: FT-330 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$57.79

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$57.79
-
Buy Now

Specifications

Flow Rate Min 1.5l/min
Flow Rate Max 15l/min
Pressure Max 200psi
Supply Voltage DC Min 5V
Supply Voltage DC Max 24V
Accuracy % 2%
Port Size 9.53mm
Product Range FT-330 Series

Alternative Descriptions

Flow Sensor, 0.4-4Gpm, 200Psi, 3/8" Npt | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 226100?

Additional datasheets, footprints and schematics for 226100 are listed on our Part Details page. You can also find images and similar parts to 226100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 226100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 226100 fall under?

The 226100 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.

Can I view similar or alternative parts?

You can view similar parts to 226100 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 226100 you can contact the distributor directly for product support, shipping queries etc.

Is the 226100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 226100 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 226100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 226100 often in real-time on the comparison pages.

What if I can't find stock of 226100?

You can fill out our help required form which you can use to request a quote for 226100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay