Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Beryllium Copper |
---|---|
Ferrule Material | Copper |
Shell Material | Brass |
Ferrule Plating Material | Tin |
Shell Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Coax |
Rack & Panel Connector Contact Size | 3 |
Contact Orientation | Straight |
Contact Mating Area Plating Material Thickness | 50 – 75µin, 1.27 – 1.9µm |
Contact Type | Socket |
Crimp Type | O Crimp |
Connector Impedance | 50Ω |
For Use With | Cable |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Cable Type | RG 214 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Rack&Panel Connectors ARINC SKT SIZE 3 | Rapid Electronics |
TE Connectivity ARINC SKT SIZE 3 Rack & Panel Connectors ARINC SKT SIZE 3 | Distrelec |
Arinc Skt Size 3 Rohs Compliant: Yes |Amp Te Connectivity 225792-1 | Newark Electronics |
Rack & Panel Connectors ARINC SKT SIZE 3 | Sager |
Where can I find additional details, specifications and documents for a 225792-1?
Additional datasheets, footprints and schematics for 225792-1 are listed on our Part Details page. You can also find images and similar parts to 225792-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225792-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225792-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225792-1 fall under?
The 225792-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 225792-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225792-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 225792-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225792-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 225792-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225792-1 often in real-time on the comparison pages.
What if I can't find stock of 225792-1?
You can fill out our help required form which you can use to request a quote for 225792-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.