Status: | Unknown |
---|---|
Series: | 22 Series |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.61
|
72
in stock
|
Buy Now | |
element14
from US$61.05
|
1,027
in stock
|
Buy Now | |
Newark Electronics
from US$59.30
|
955
in stock
|
Buy Now | |
Heilind Electronics
from US$57.85
|
537
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$57.85
|
161
in stock
|
Buy Now | |
Sager
from US$44.67
|
99
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.51
|
84
in stock
|
Buy Now | |
RS Americas
from US$568.00
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | DPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
Contact Voltage DC Nom | 28VDC |
Product Range | 22 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 17ozf |
SVHC | No SVHC (17-Dec-2015) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Operating Force | 4.73N |
Switch Operation | Off-On |
MICROSWITCH, PIN PLUNGER, DPDT 10A 250V | element14 |
Microswitch, Pin Plunger, Dpdt 10A 250V | Newark Electronics |
MINI 10A DP DB SNAP ACTIO | Heilind Electronics |
SWITCH, SNAP ACTION, DPDT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 22-504?
Additional datasheets, footprints and schematics for 22-504 are listed on our Part Details page. You can also find images and similar parts to 22-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-504 fall under?
The 22-504 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22-504 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-504 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Sager have stock available or on a lead time for 22-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-504 often in real-time on the comparison pages.
What if I can't find stock of 22-504?
You can fill out our help required form which you can use to request a quote for 22-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.