Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0451
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
24,700
in stock
|
Buy Now | |
element14
from US$0.08
|
24,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
7,714
in stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
-
|
Buy Now | |
Avnet America
from US$0.0497
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1600 – 4100CMA |
Accepts Wire Insulation Diameter Range | 3.05 – 4.32mm, .12 – .17in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire Stop | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
FEMALE DISCONNECT, 0.25", 18-14AWG | element14 |
Terminals FASTON 250 STD REC STR F-CR 18-14 TPBR | Rapid Electronics |
Female Disconnect, 0.25", 18-14Awg | Newark Electronics |
Standard Faston 250 18-14 AWG Non Insulated Straight F-Crimp Receptacle | Future Electronics |
Quick Disconnect Terminal Female 14AWG to 18AWG Crimp Strip/Reel | Avnet America |
Receptacle terminal | RS Americas |
FASTON 250 STD REC STR 18-14TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 2238196-3?
Additional datasheets, footprints and schematics for 2238196-3 are listed on our Part Details page. You can also find images and similar parts to 2238196-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238196-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238196-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238196-3 fall under?
The 2238196-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238196-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238196-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238196-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238196-3 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2238196-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238196-3 often in real-time on the comparison pages.
What if I can't find stock of 2238196-3?
You can fill out our help required form which you can use to request a quote for 2238196-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.