Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
3,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,895
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
3,895
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3,895
in stock
|
Buy Now | |
Farnell
from US$0.45
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 22.86mm, .9in |
Centerline | .379in, 9.63mm, .22in, 5.59mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
CSA Certified | Yes |
Mounting Style | Panel Mount |
Comment | Designed for Defrost Timer Connector., Accepts 250 Series Low Insertion Force (LIF) Terminals. |
Packaging Method | Carton |
Packaging Quantity | 1 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Style Code | C |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Hsg, Rcpt Fast 250 6/6 Blk |Amp Te Connectivity 521066-1 | Newark Electronics |
Terminals HSG RCPT FAST 250 6/6 BLK | Rapid Electronics |
TE Connectivity 250 FASTON HSG. REC 4P BLACK Combination | Distrelec |
RCPT HOUSING, 4POS, PA 6.6, BLACK | Farnell |
Conn Housing RCP 4 POS ST | Avnet America |
250 FASTON HSG. REC 4P BLACK | Boersig |
Special Order: 250 FASTON HSG. REC 4P BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 521066-1 | Internal Number: 521066-1 | TE Connectivity | TE Store |
HSG, RCPT FAST 250 6/6 BLK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5.59mm |
For Use With | AMP FASTIN-FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 521066-1?
Additional datasheets, footprints and schematics for 521066-1 are listed on our Part Details page. You can also find images and similar parts to 521066-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521066-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521066-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521066-1 fall under?
The 521066-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521066-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521066-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521066-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521066-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 521066-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521066-1 often in real-time on the comparison pages.
What if I can't find stock of 521066-1?
You can fill out our help required form which you can use to request a quote for 521066-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.