Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0418
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
290
in stock
|
Buy Now | |
TTI Europe
from US$0.0418
|
55,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
14,929
in stock
|
Buy Now | |
element14
from US$0.08
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0488
|
-
|
Buy Now | |
Avnet America
from US$0.0497
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Crimp Type | 2D |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 12AWG, .4 – 3mm², 700 – 6500CMA |
Overall Length | 21.33mm, .84in |
Accepts Wire Insulation Diameter Range | .082 – .165in, 2.09 – 4.19mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL File Number | E66717 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 1.3kgf, 13Newton |
Line | Standard |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
2D CRIMP STD REC STR AWG22-12 | TTI Europe |
250 FASTON,REC.,22-12 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 12 AWG Wire Size: .4 – 3 mm² Wire Size: 700 – 6500 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 12 AWG .4 – 3 mm² 700 – 6500 CMA | Quick Disconnect | Part Number: 2238173-3 | Internal Number: 2238173-3 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 0.25", 22-12AWG | element14 |
Female Disconnect, 0.25", 22-12Awg | Newark Electronics |
Standard Faston 250 22-12 AWG Non Insulated Tin Plated Brass 2D-Crimp Receptacle | Future Electronics |
Quick Disconnect Terminal 12-22AWG 5.14mm 21.31mm 7.62mm Tin Reel | Avnet America |
Receptacle terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 7.11mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Where can I find additional details, specifications and documents for a 2238173-3?
Additional datasheets, footprints and schematics for 2238173-3 are listed on our Part Details page. You can also find images and similar parts to 2238173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238173-3 fall under?
The 2238173-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238173-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238173-3 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 2238173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238173-3 often in real-time on the comparison pages.
What if I can't find stock of 2238173-3?
You can fill out our help required form which you can use to request a quote for 2238173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.