Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.05
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | DPDT |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | 28VDC |
RoHS Compliant | Yes |
Microswitch, Pin Plunger, Dpdt 10A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 22-304?
Additional datasheets, footprints and schematics for 22-304 are listed on our Part Details page. You can also find images and similar parts to 22-304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-304 fall under?
The 22-304 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 22-304 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-304 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-304 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 22-304 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Sager have stock available or on a lead time for 22-304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-304 often in real-time on the comparison pages.
What if I can't find stock of 22-304?
You can fill out our help required form which you can use to request a quote for 22-304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.