Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$29.65
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$18.06
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.06
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$18.42
|
-
|
Buy Now | |
Avnet America
from US$17.84
|
-
|
Buy Now | |
RS Americas
from US$20.61
|
-
|
Buy Now | |
element14
from US$23.00
|
-
|
Buy Now |
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | 1.279" |
I.D. Supplied - Metric | 32.5mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.44" |
Total Length - Metric | 36.6mm |
I.D. Recovered Max - Imperial | 0.271" |
I.D. Recovered Max - Metric | 6.9mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 32.5mm |
Cable Diameter Min | 6.9mm |
Fully Shrunk Diameter | 17.3mm |
Shrink Boot Type | Right-Angled |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.8mm |
Heat Shrink Cable Boots&End Caps 222A142-25-0 | Rapid Electronics |
806702-000 | Heilind Electronics |
Heat Shrink Boot, Right Angle, 32.5Mm Id, Elastomer, Black | Newark Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Raychem, Moulded Boot Right Angle size 42 | TE Connectivity 222A142-25-0 | RS Americas |
HEATSHRINK BOOT, RIGHT ANGLE | element14 |
Where can I find additional details, specifications and documents for a 222A142-25-0?
Additional datasheets, footprints and schematics for 222A142-25-0 are listed on our Part Details page. You can also find images and similar parts to 222A142-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222A142-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222A142-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222A142-25-0 fall under?
The 222A142-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222A142-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222A142-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222A142-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222A142-25-0 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 222A142-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222A142-25-0 often in real-time on the comparison pages.
What if I can't find stock of 222A142-25-0?
You can fill out our help required form which you can use to request a quote for 222A142-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.