Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
384
in stock
|
Buy Now | |
TE Store
from US$1.82
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
67
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
67
in stock
|
Buy Now | |
element14
from US$1.39
|
25
in stock
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Tail Length | 3mm, .118in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Data Rate (Max) | 4Gb/s |
Cage Material | Stainless Steel |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP |
For Use With Pluggable I/O Products | SFP SMT Connector |
Heat Sink Compatible | Yes |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Cage Type | Single |
Form Factor | SFP |
Product Type | Cage |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
DWDM Cage Assembly, 11 PF Form Factor: SFP Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 85 °C Operating Temperature Range: -67 – 185 °F SFP Cage | Sfp Connector | Part Number: 2227316-1 | Internal Number: 2227316-1 | TE Connectivity | TE Store |
2227316-1 - Dwdm Cage Assembly, 11 Pf Rohs Compliant: Yes |Amp Te Connectivity 2227316-1 | Newark Electronics |
Cage Assembly with Internal/External EMI Springs for 1x1 SFP+ Connectors Stainless Steel | Avnet America |
SFP CAGE, 1PORT, PRESS FIT | element14 |
DWDM Cage Assembly, 11 PF, SFP, SFP plus and zSFP plus | TE Connectivity 2227316-1 | RS Americas |
DWDM SFP CAGE C2B NO LIGHTP | TTI Europe |
Where can I find additional details, specifications and documents for a 2227316-1?
Additional datasheets, footprints and schematics for 2227316-1 are listed on our Part Details page. You can also find images and similar parts to 2227316-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227316-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227316-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227316-1 fall under?
The 2227316-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227316-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227316-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227316-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227316-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2227316-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227316-1 often in real-time on the comparison pages.
What if I can't find stock of 2227316-1?
You can fill out our help required form which you can use to request a quote for 2227316-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.