Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
330
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
24,960
in stock
|
Buy Now | |
TE Store
from US$1.96
|
1,623
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
150
in stock
|
Buy Now | |
element14
from US$1.39
|
1
in stock
|
Buy Now | |
Farnell
from US$1.41
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
960
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
Avnet Asia
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now |
Number of Ports | 1 |
---|---|
Port Matrix Configuration | 1 x 1 |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | 1.5mm, .059in |
Tail Length | .14in, 3.56mm |
Data Rate (Max) | 4Gb/s |
Cage Material | Stainless Steel |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | SFP SMT Connector |
Heat Sink Compatible | No |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Box & Tray, Tray |
Sealable | No |
Product Type | Cage |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | SFP |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
ZSFP+ CAGE 1X1 BOARD MOUNT | TTI Europe |
CAGE ASSEMBLY, SFP, .140 SOLDE Form Factor: SFP Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 85 °C Operating Temperature Range: -67 – 185 °F SFP Cage | Pluggable I/o Connectors & Cage | Part Number: 2227303-1 | Internal Number: 2227303-1 | TE Connectivity | TE Store |
Single Port 3.56 mm Tail Length 1.50 mm PCB Thickness Nickel SFP Cage Accessory | Future Electronics |
Cage, Sfp, Through Hole, Emi Shielded | Newark Electronics |
CAGE, STAINLESS STEEL, 1PORT | element14 |
Connector Accessories 1 Port SFP Cage Solder RA Thru-Hole Tray | Avnet Abacus |
CAGE ASSEMBLY, SFP, .140 SOLDE, SFP, SFP plus and zSFP plus | TE Connectivity 2227303-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2227303-1?
Additional datasheets, footprints and schematics for 2227303-1 are listed on our Part Details page. You can also find images and similar parts to 2227303-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227303-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227303-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227303-1 fall under?
The 2227303-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227303-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227303-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227303-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227303-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, RS and Newark Electronics have stock available or on a lead time for 2227303-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227303-1 often in real-time on the comparison pages.
What if I can't find stock of 2227303-1?
You can fill out our help required form which you can use to request a quote for 2227303-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.