Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
17,427
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
17,427
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
17,427
in stock
|
Buy Now | |
TE Store
from US$1.76
|
17,313
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
12,965
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
12,945
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
10,752
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
1,497
in stock
|
Buy Now | |
Heilind Electronics
from US$1.54
|
276
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.54
|
92
in stock
|
Buy Now | |
element14
from US$1.31
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,304
in stock
|
Buy Now | |
RS
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now |
Number of Ports | 1 |
---|---|
Port Matrix Configuration | 1 x 1 |
Tail Length | 3mm, .118in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Data Rate (Max) | 4Gb/s |
Cage Material | Stainless Steel |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | SFP SMT Connector |
Pluggable I/O Applications | SFP |
Heat Sink Compatible | No |
Comment | 11 Press-Fit Tails |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Box & Tray, Box |
Form Factor | SFP |
Product Type | Cage |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
I/O Connectors CAGE ASSY PRESS FIT SFP | Rapid Electronics |
TE Connectivity - AMP SFP SFP+ & zSFP+CAGE ASSY PRESS FIT SFP | Distrelec |
CAGE ASSY, PRESS FIT, SFP Form Factor: SFP Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 85 °C Operating Temperature Range: -67 – 185 °F SFP Cage | Pluggable I/o Connectors & Cage | Part Number: 2227302-1 | Internal Number: 2227302-1 | TE Connectivity | TE Store |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
Connector Accessories 1 Port SFP Cage Press Fit RA Thru-Hole Tray | Avnet America |
Product Range:- | Newark Electronics |
SFP CAGE PRESS FIT | TTI Europe |
CAGE ASSY PRESS FIT SFP | Heilind Electronics |
CAGE ASSEMBLY, 1X1 PORT, I/O CONNECTOR | element14 |
CAGE ASSY, PRESS FIT, SFP, SFP, SFP plus and zSFP plus | TE Connectivity 2227302-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2227302-1?
Additional datasheets, footprints and schematics for 2227302-1 are listed on our Part Details page. You can also find images and similar parts to 2227302-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227302-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227302-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227302-1 fall under?
The 2227302-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227302-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227302-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227302-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227302-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 2227302-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227302-1 often in real-time on the comparison pages.
What if I can't find stock of 2227302-1?
You can fill out our help required form which you can use to request a quote for 2227302-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.