Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.43
|
12,320
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
12,320
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
12,320
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | .38µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 14.5A |
Contact Mount | Through Hole |
Contact Base Material | Copper Alloy |
Voltage | 300VAC |
Centerline (Pitch) | .295in, 7.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Screwless Terminal Block | Yes |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Connector Style | Header |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power to the Board D3950 HDR 4POS 1ROW Y KEY | Rapid Electronics |
TE Connectivity D3950 HDR 4POS 1ROW Y KEY Power to the B | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Connector Power Header 4-Position Right Angle Through Hole Solder | Avnet America |
RECTANGULAR CONN, 4POS, PLUG, PCB | TE Connectivity 2-2271457-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2271457-4?
Additional datasheets, footprints and schematics for 2-2271457-4 are listed on our Part Details page. You can also find images and similar parts to 2-2271457-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2271457-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2271457-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2271457-4 fall under?
The 2-2271457-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2-2271457-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2271457-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2271457-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2271457-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-2271457-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2271457-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2271457-4?
You can fill out our help required form which you can use to request a quote for 2-2271457-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.