Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
2,557
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
8,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
8,200
in stock
|
Buy Now | |
Distrelec
from US$2.55
|
8,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
2,557
in stock
|
Buy Now | |
element14
from US$2.88
|
2,557
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
RS Americas
from US$3.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Contact Mating Area Plating Thickness | .38µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 12.7A |
Contact Mating Area Plating Material | Gold |
Wire Size | 22 – 14AWG, .32 – 2.1mm² |
Current Rating (Max) | 12.7A |
Voltage | 300VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .295in, 7.5mm |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Angle | 180° |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Standard |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
RECEPTACLE ASSEMBLY 4POS DYNAMIC 3950 | Rapid Electronics |
TE Connectivity D3950 REC 4POS 1ROW Y KEY Heavy Duty Pow | Distrelec |
Rectangular Conn, 4Pos, Rcpt, Cable | Newark Electronics |
RECTANGULAR CONN, 4POS, RCPT, CABLE | element14 |
Connector Power Receptacle 4-Position Right Angle Through Hole Solder | Avnet America |
Heavy Duty Power Connectors D3950 REC 4POS 1ROW Y KEY W/O MARK | TE Connectivity 2-2331743-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2331743-1?
Additional datasheets, footprints and schematics for 2-2331743-1 are listed on our Part Details page. You can also find images and similar parts to 2-2331743-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2331743-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2331743-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2331743-1 fall under?
The 2-2331743-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2-2331743-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2331743-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2331743-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2331743-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2-2331743-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2331743-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2331743-1?
You can fill out our help required form which you can use to request a quote for 2-2331743-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.