Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shield Material | Copper Alloy |
---|---|
Stackable | No |
Number of Columns | 6 |
PCB Mount Orientation | Right Angle |
Number of Rows | 6 |
Board-to-Board Configuration | Right Angle |
Number of Pairs | 36 |
Pairs per Column | 6 |
Number of Ground Positions | 42 |
Number of Signal Positions | 72 |
Number of Positions | 72 |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Current Rating (Max) | .4A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .049in, 1.25mm |
PCB Hole Diameter | .049in, 1.25mm |
Connector Length | 26.3mm, 1.035in |
コネクタの高さ | 11.95mm |
Connector Height | 11.95mm, .47in |
Row-to-Row Spacing | 3.9mm, .154in |
Connector Width | 19.05mm, .749in |
Stack Height | .031in, .8mm |
UL Voltage Rating | 80VAC |
Operating Voltage | 80VDC, 80VAC |
Impedance | 100Ω |
Centerline (Pitch) | 3.9mm, .154in |
Number of Shrouded Sides | 0 |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Guide Hardware | Without |
Mating Alignment Type | Keyed |
PCB Mount Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Signal Arrangement | Differential |
Post Type | Through Hole - Press-Fit |
Sealable | No |
Connector Type | Receptacle |
Connector System | Board-to-Board |
Module Type | Center |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Data Rate | 56Gb/s |
Number of Differential Pairs per Column | 6 |
Differential Impedance | 100Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 3.9mm Whisper |
Termination Post & Tail Length | .031in, .8mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 2227090-1?
Additional datasheets, footprints and schematics for 2227090-1 are listed on our Part Details page. You can also find images and similar parts to 2227090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227090-1 fall under?
The 2227090-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2227090-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227090-1 have stock available?
There is no stock from authorised distributors for 2227090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227090-1 often in real-time on the comparison pages.
What if I can't find stock of 2227090-1?
You can fill out our help required form which you can use to request a quote for 2227090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.