Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shield Material | Copper Alloy |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Positions | 72 |
Stackable | No |
Pairs per Column | 6 |
Number of Columns | 6 |
Number of Signal Positions | 72 |
Number of Pairs | 36 |
Number of Rows | 6 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .4A |
Contact Length | .267in, 6.78mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
PCB Thickness (Recommended) | .049in, 1.25mm |
コネクタの高さ | 11.95mm |
Connector Height | 11.95mm, .47in |
PCB Hole Diameter | .34mm, .013in |
Connector Width | 20.05mm, .789in |
Stack Height | .065in, 1.65mm |
Connector Length | 1.106in, 28.1mm |
Row-to-Row Spacing | .098in, 2.5mm |
Impedance | 100Ω |
Operating Voltage | 80VAC |
Centerline (Pitch) | .154in, 3.9mm |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 4 |
Housing Color | Black |
End Wall Location | Dual |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Guide Hardware | Without |
PCB Mount Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Circuit Application | Signal |
Post Type | Through Hole - Press-Fit |
Connector Type | Header |
Connector Style | Plug |
Connector System | Board-to-Board |
Module Type | Center |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Signal Arrangement | Differential |
Sealable | No |
Data Rate | 40Gb/s |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 6 |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 1.65mm, .065in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 2227091-1?
Additional datasheets, footprints and schematics for 2227091-1 are listed on our Part Details page. You can also find images and similar parts to 2227091-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227091-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227091-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227091-1 fall under?
The 2227091-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2227091-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227091-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227091-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227091-1 have stock available?
There is no stock from authorised distributors for 2227091-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227091-1 often in real-time on the comparison pages.
What if I can't find stock of 2227091-1?
You can fill out our help required form which you can use to request a quote for 2227091-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.