Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Housing Material | Aluminum |
Product Type | Connector Kit |
Connector Type | Module (Daughtercard) Kit |
Operating Temperature Range | -40 – 85°C |
Connector Kit, Plug-In Module, Mt,v66.4 Rohs Compliant: Yes |Te Connectivity 2226881-1 | Newark Electronics |
Connector Accessories Connector Kit for Multi-Mode MT Ferrules Plug-In Modules | Avnet America |
CONNECTOR KIT, PLUG-IN MODULE, | TTI Europe |
Where can I find additional details, specifications and documents for a 2226881-1?
Additional datasheets, footprints and schematics for 2226881-1 are listed on our Part Details page. You can also find images and similar parts to 2226881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226881-1 fall under?
The 2226881-1 is listed under Fiber Optics > Fiber Optic Connectors > Backplane Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 2226881-1 when available in the Backplane Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226881-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 2226881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226881-1 often in real-time on the comparison pages.
What if I can't find stock of 2226881-1?
You can fill out our help required form which you can use to request a quote for 2226881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.