Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.31
|
85
in stock
|
Buy Now | |
element14
from US$37.75
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$34.23
|
68
in stock
|
Buy Now | |
Future Electronics
from US$42.55
|
-
|
Buy Now | |
Avnet America
from US$34.33
|
-
|
Buy Now | |
RS Americas
from US$39.96
|
-
|
Buy Now | |
Sager
from US$35.52
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
UL-Brandschutzklasse | UL 94V-0 |
Contact Retention Type | Retention Clip |
Mating Alignment | Without |
Contact Retention | With |
Row-to-Row Spacing | Variesin, Variesmm |
Shielded | No |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Socket Insert Module |
Termination Method to Wire & Cable | Crimp |
INSERT MODULE, RCPT, 16WAY | element14 |
Rectangular Contact, Rcpt, 16Pos | Newark Electronics |
Dmc-M 15A Skt Insert Lc | Future Electronics |
SOCKET INSERT, 16-02 CABLE APPLIED | TE Connectivity 2226455-1 | RS Americas |
Automotive Connectors DMC-M 15A SKT INSERT LC | Sager |
Where can I find additional details, specifications and documents for a 2226455-1?
Additional datasheets, footprints and schematics for 2226455-1 are listed on our Part Details page. You can also find images and similar parts to 2226455-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226455-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226455-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226455-1 fall under?
The 2226455-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226455-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226455-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226455-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226455-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2226455-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226455-1 often in real-time on the comparison pages.
What if I can't find stock of 2226455-1?
You can fill out our help required form which you can use to request a quote for 2226455-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.