Status: | Unknown |
---|---|
Series: | FIEXITERM |
RoHS: | Unknown |
Capacitance | 0.12µF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FIEXITERM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 5.7mm |
External Length / Height | 3.3mm |
External Width | 5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Ceramic Capacitor 0.12Uf 1000V, X7R, 10%, 2220 | Newark Electronics |
CAP, 0.12µF, 1 KV, 10%, X7R, 2220 | Farnell |
Cap Ceramic 0.12uF 1000V X7R 10% SMD 2220 FlexiTerm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2220AC124KAZ1A?
Additional datasheets, footprints and schematics for 2220AC124KAZ1A are listed on our Part Details page. You can also find images and similar parts to 2220AC124KAZ1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2220AC124KAZ1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2220AC124KAZ1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2220AC124KAZ1A fall under?
The 2220AC124KAZ1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2220AC124KAZ1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2220AC124KAZ1A you can contact the distributor directly for product support, shipping queries etc.
Is the 2220AC124KAZ1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2220AC124KAZ1A have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2220AC124KAZ1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2220AC124KAZ1A often in real-time on the comparison pages.
What if I can't find stock of 2220AC124KAZ1A?
You can fill out our help required form which you can use to request a quote for 2220AC124KAZ1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.