Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
3,500
in stock
|
Buy Now | |
element14
from US$3.41
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Cap, 10Uf, 100V, Mlcc, 2220 | Newark Electronics |
KC 10µF 2220 10% 100V X7R STAG | Rutronik |
Multilayer Ceramic Capacitors - 100V 10uF 2220 10% X7R Flexiterm | Future Electronics |
Multilayer Ceramic Capacitor, 10 uF, 100 V, ± 10%, X7R, 2220 [5750 Metric] | Avnet America |
10UF 100V 10% 2220 | TTI Europe |
Where can I find additional details, specifications and documents for a 22201C106KAZ2A?
Additional datasheets, footprints and schematics for 22201C106KAZ2A are listed on our Part Details page. You can also find images and similar parts to 22201C106KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22201C106KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22201C106KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22201C106KAZ2A fall under?
The 22201C106KAZ2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 22201C106KAZ2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22201C106KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 22201C106KAZ2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 22201C106KAZ2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 22201C106KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22201C106KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 22201C106KAZ2A?
You can fill out our help required form which you can use to request a quote for 22201C106KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.