Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Jacket Material | PVC |
---|---|
Impedance | 50Ω |
Cable Assembly Type | Coax |
Sealed | No |
Cable Type | Copper |
Cable Assembly Length | 7.281ft, .22m |
Shielded | Yes |
Operating Voltage | 800 MaxVAC |
Operating Temperature Range | -40 – 85°C |
Where can I find additional details, specifications and documents for a 2219633-2?
Additional datasheets, footprints and schematics for 2219633-2 are listed on our Part Details page. You can also find images and similar parts to 2219633-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2219633-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2219633-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2219633-2 fall under?
The 2219633-2 is listed under Cable Assemblies > Automotive, Truck, Bus, & Off-Road Cable Assemblies > Infotainment & Multimedia Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2219633-2 when available in the Infotainment & Multimedia Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2219633-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2219633-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2219633-2 have stock available?
There is no stock from authorised distributors for 2219633-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2219633-2 often in real-time on the comparison pages.
What if I can't find stock of 2219633-2?
You can fill out our help required form which you can use to request a quote for 2219633-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.