Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Connector Code | 1 |
Number of Rows | 1 |
Number of Positions | 1 |
Number of Signal Positions | 1 |
Tab Width | .8mm |
Tab Thickness | .25mm |
Interface Plating | Gold (Au) |
Contact Current Rating (Max) | 1A |
Length | 8.42in, 18.32mm |
PCB Thickness (Recommended) | .063in |
Width | 5.39in, 13.7mm |
Profile Height from PCB | 17.2in, 18.3mm |
PCB 厚 (推奨) | 1.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 800VAC |
Connector Mounting Type | Board Mount |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Location Peg |
Circuit Application | Signal |
Packaging Type | Reel |
Packaging Quantity | 150 |
Sealable | No |
Shielded | Yes |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Reflow |
Operating Temperature Range | -40 – 85°C |
Operating Temperature (Max) | 85°C |
Where can I find additional details, specifications and documents for a 2219632-2?
Additional datasheets, footprints and schematics for 2219632-2 are listed on our Part Details page. You can also find images and similar parts to 2219632-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2219632-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2219632-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2219632-2 fall under?
The 2219632-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2219632-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2219632-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2219632-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2219632-2 have stock available?
There is no stock from authorised distributors for 2219632-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2219632-2 often in real-time on the comparison pages.
What if I can't find stock of 2219632-2?
You can fill out our help required form which you can use to request a quote for 2219632-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.