Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
96
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
536
in stock
|
Buy Now | |
Conrad
from US$1.70
|
228
in stock
|
Buy Now | |
RS
from US$1.48
|
150
in stock
|
Buy Now | |
element14
from US$2.13
|
96
in stock
|
Buy Now | |
SOS electronic
from US$1.16
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now |
Safety Category | - |
---|---|
Glove Style | Knit Wrist |
Glove Size | L |
Glove Colour | White |
Glove Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Grey |
Material | Nylon |
Size | Large |
Surface Resistivity Max | 1000Mohm/sq |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wago Orange Mounting Carrier for 221 | Distrelec |
Compatible with connectors: Wago Series 221 | Conrad |
Mounting carrier | RS |
MOUNTING CARRIER, TERMINAL BLOCK | element14 |
Mounting Carrier for Series 221 - 6mm2 DIN-35 rail/Screw Mounting, Orange | SOS electronic |
Mounting Carrier, Din Rail Tb, Org | Newark Electronics |
Where can I find additional details, specifications and documents for a 221510?
Additional datasheets, footprints and schematics for 221510 are listed on our Part Details page. You can also find images and similar parts to 221510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221510 fall under?
The 221510 is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.
Can I view similar or alternative parts?
You can view similar parts to 221510 when available in the Work Gloves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221510 you can contact the distributor directly for product support, shipping queries etc.
Is the 221510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221510 have stock available?
Authorised distributors including Distrelec, Conrad, RS, element14 and Farnell have stock available or on a lead time for 221510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221510 often in real-time on the comparison pages.
What if I can't find stock of 221510?
You can fill out our help required form which you can use to request a quote for 221510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.