Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Safety Category | - |
---|---|
Glove Style | Knit Wrist |
Glove Size | S |
Glove Colour | Grey |
Glove Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Grey |
Material | Nylon |
Size | Small |
Surface Resistivity Max | 1000Mohm/sq |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 221508?
Additional datasheets, footprints and schematics for 221508 are listed on our Part Details page. You can also find images and similar parts to 221508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221508 fall under?
The 221508 is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.
Can I view similar or alternative parts?
You can view similar parts to 221508 when available in the Work Gloves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221508 you can contact the distributor directly for product support, shipping queries etc.
Is the 221508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221508 have stock available?
There is no stock from authorised distributors for 221508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221508 often in real-time on the comparison pages.
What if I can't find stock of 221508?
You can fill out our help required form which you can use to request a quote for 221508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.