Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.81
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.38
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
1,000
in stock
|
Buy Now | |
Farnell
from US$4.55
|
900
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
TE Store
from US$3.37
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Wire Size | .13 – 3.31mm², 26 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
Mating Angle | Straight |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Straight |
Connector Style | Receptacle |
Pluggable Terminal Blocks Smt Tb Perp Plug 5.0Mm, |Amp Te Connectivity 2213934-6 | Newark Electronics |
Pluggable Terminal Blocks SMT TB PERP PLUG 5.0MM | Rapid Electronics |
TE Connectivity SMT TB PERP PLUG 5.0MM 6 POS Pluggable T | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
Pluggable Terminal Block Connector 6 Position 5mm Screw Straight 15A | Avnet America |
Special Order: SMT TB PERP PLUG, 5.0MM, 6 POS Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Receptacle Wire-to-Board 6 .197" | Surface Mount Tb Receptacle | Part Number: 2213934-6 | Internal Number: 2213934-6 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213934-6?
Additional datasheets, footprints and schematics for 2213934-6 are listed on our Part Details page. You can also find images and similar parts to 2213934-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213934-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213934-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213934-6 fall under?
The 2213934-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2213934-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213934-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213934-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213934-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213934-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213934-6 often in real-time on the comparison pages.
What if I can't find stock of 2213934-6?
You can fill out our help required form which you can use to request a quote for 2213934-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.