Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27033-0105 |
Body Plating Material | Tin over Nickel |
---|---|
Body Material | Brass |
Body Shape | Circular |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
Height Above PC Board | 9.779mm, .385in |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
PCB Tail Length | 4.44mm, .175in |
Impedance | 75Ω |
RF Contact Captivation Method | Solder |
Detent | Without |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | Polypropylene |
Grade | Commercial |
Additional Features | Pin Protection |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
RF Interface | SMB |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rtang Jack,pcb,75 Ohm,smb Rohs Compliant: No |Amp Te Connectivity 221014-1 | Newark Electronics |
Conn SMB RCP 75Ohm Solder RA Thru-Hole Gold | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 221014-1?
Additional datasheets, footprints and schematics for 221014-1 are listed on our Part Details page. You can also find images and similar parts to 221014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221014-1 fall under?
The 221014-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 221014-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 221014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221014-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Richardson RFPD have stock available or on a lead time for 221014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221014-1 often in real-time on the comparison pages.
What if I can't find stock of 221014-1?
You can fill out our help required form which you can use to request a quote for 221014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.