Status: | Unknown |
---|---|
Series: | Model 21 |
RoHS: | Unknown |
Prices starting from US$34.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.48
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$39.64
|
864
in stock
|
Buy Now | |
element14
from US$41.71
|
725
in stock
|
Buy Now | |
Farnell
from US$39.65
|
725
in stock
|
Buy Now | |
Distrelec
from US$53.28
|
460
in stock
|
Buy Now | |
Schukat Electronic
from US$34.30
|
51
in stock
|
Buy Now | |
RS Americas
from US$44.21
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.31
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$55.26
|
6
in stock
|
Buy Now | |
Avnet America
from US$37.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Round vernier scale |
1 13/16" dia. |
1/4" or 1/8" or 6 mm metric bore shaft adapter |
Datasheet |
---|
Model 21 |
General Information |
---|
Quick Reference Listing |
Instructions |
---|
Model 21 Multidial |
Product Literature |
---|
Capabilities |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Counting Dial, 15 Turns, 1/4" | Newark Electronics |
COUNTING DIAL, ANALOG, 15 TURN | element14 |
Vishay Potentiometer Accessory Turn Dial | Distrelec |
15 turn silver dial,25.4mm Lx46mm dia | RS |
Chrome Dial, 14Turn, 46,02mm, Round | Schukat Electronic |
Potentiometer Knob, Body: Silver, Dia. 46.02mm with a Black Indicator,6.35mm Shaft | Vishay Dale 21A11B10 | RS Americas |
Precise knob | Transfer Multisort Elektronik |
Vishay 21A11B10 21-1-11 46mm 15 Turn Counting Dial | Rapid Electronics |
Turns Counting Dial, 15 Turns, 6.35 mm, Satin Chrome Finish with Black Markings | Avnet America |
Where can I find additional details, specifications and documents for a 21A11B10?
Additional datasheets, footprints and schematics for 21A11B10 are listed on our Part Details page. You can also find images and similar parts to 21A11B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21A11B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21A11B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21A11B10 fall under?
The 21A11B10 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Potentiometer Dials.
Can I view similar or alternative parts?
You can view similar parts to 21A11B10 when available in the Potentiometer Dials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21A11B10 you can contact the distributor directly for product support, shipping queries etc.
Is the 21A11B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21A11B10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 21A11B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21A11B10 often in real-time on the comparison pages.
What if I can't find stock of 21A11B10?
You can fill out our help required form which you can use to request a quote for 21A11B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.