Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 17.8g |
---|---|
Antenna Style | External |
Antenna Type | Enclosure |
Number of Ports | 1 |
Product Width | 17.75mm, .69in |
Product Length | 115.5mm, 4.54in |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Active Antenna | No |
Wireless Application | Wi-Fi, CDMA 1900, ISM, DECT EU, CDMA 850, LTE, ZigBee, GSM, GSM 1800, GSM 900, Bluetooth |
Polarization | Vertical Linear |
Region | Global by Band, Global, Americas & EMEA |
Mounts To | Plug |
Mounting Retention Type | Mounting Clinch Nuts |
Wireless Standard | EU Dual Band, US Cellular & ZigBee EU, US Dual Band, DECT EU, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual Band, EU Cellular, US Dual & EU Dual & WCDMA |
Precision Level | Standard |
実装方法 | Bag & Box |
Packaging Method | Bag & Box |
Antenna Connector Type | SMA Plug |
Antenna Connection Type | SMA 90° |
Frequency Band | 2300 – 2700MHz, 1710 – 2170MHz, 698 – 960MHz |
Gain (Max) | 0dB, 2dB |
Application by Region | Bluetooth - Global - 2400 – 2500 MHz, LTE - Americas - 824 – 894 MHz, ISM - US - 902 – 928 MHz, ISM - EU - 868 – 870 MHz, ISM - 698 – 960 MHz, LTE - EU - 1710 – 1880 MHz, CDMA - Americas - 1850 – 1990 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz, LTE All Band - 698 – 960 MHz, GSM - Americas - 824 – 894 MHz, CDMA - Americas - 824 – 894 MHz, GSM - EU - 880 – 960 MHz, GSM - Americas - 1850 – 1990 MHz, DECT - EU, ZigBee - US - 902 – 928 MHz, LTE All Band - 2300 – 2700 MHz, UMT - Global - 1920 – 2170 MHz, ZigBee - EU - 868 – 870 MHz, LTE - Global - 1920 – 2170 MHz |
ANTENNA, 698MHZ - 2.7GHZ, SMA CONNECTOR | Farnell |
External Antenna 2300MHz to 2700MHz 2dB Chassis Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2195773-1?
Additional datasheets, footprints and schematics for 2195773-1 are listed on our Part Details page. You can also find images and similar parts to 2195773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195773-1 fall under?
The 2195773-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195773-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195773-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195773-1 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 2195773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195773-1 often in real-time on the comparison pages.
What if I can't find stock of 2195773-1?
You can fill out our help required form which you can use to request a quote for 2195773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.