Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 30g |
---|---|
Antenna Style | Embedded |
Antenna Protocol | GPS, Galileo |
Number of Ports | 1 |
Product Width | 1.5in, 38mm |
Product Height | .35in, 8.9mm |
Product Length | 38mm, 1.5in |
Active Antenna | No |
Impedance | 50Ω |
VSWR (Max) | < 2.0:1 |
Wireless Application | GPS, 5G |
Polarization | RHCP |
Region | Global |
Wireless Standard | GPS |
Precision Level | High |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Frequency Band | 1572 – 1578MHz |
Gain (Max) | 4.5dB |
Application by Region | GPS - Global - L2 – 1227 MHz, GNSS - Global - L1 - 1575.4 |
STACKED PATCH GNSS L1L2 38x38x8.9 | Rapid Electronics |
RF ANTENNA, 1.572 TO 1.578GHZ, 4DBI | Farnell |
GNSS L1L2 4mm / PADGPS-I4H4G-101-17 | TE Connectivity 2195766-1 | RS Americas |
Patch Antenna Right Hand Circular 1578MHz 4.5dB 50 Ohm Through Hole Box/Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2195766-1?
Additional datasheets, footprints and schematics for 2195766-1 are listed on our Part Details page. You can also find images and similar parts to 2195766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195766-1 fall under?
The 2195766-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195766-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195766-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS Americas and Avnet America have stock available or on a lead time for 2195766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195766-1 often in real-time on the comparison pages.
What if I can't find stock of 2195766-1?
You can fill out our help required form which you can use to request a quote for 2195766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.