Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Product Weight | 1.2g |
---|---|
Band Type | Dual Band |
Antenna Protocol | Glonass, GPS |
Antenna Style | Embedded |
Product Length | 1.97in, 50mm |
Product Width | 15mm, .59in |
Product Height | .001in, .15mm |
Cable Length | 5.91in, 150mm |
Cable Insulation Diameter (Max) | 1.13mm |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Active Antenna | No |
Wireless Application | Bluetooth, Wi-Fi, WLAN, GPS, 5G |
Region | Global |
Polarization | Linear |
Wireless Standard | GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi |
Precision Level | Standard |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Frequency Band | 2400 – 2500MHz, 1559 – 1606MHz, 5150 – 5875MHz |
Gain (Max) | 3dB |
Application by Region | WLAN - Global - 2400 – 2483.5 MHz, WLAN - Global - 4900 – 5875 MHz, Bluetooth - Global - 2400 – 2500 MHz, GNSS - Global - 1559 – 1606 MHz |
FPC ANT. GNSS+WLAN CABLE MHF 53x16 L150 | Rapid Electronics |
TE Connectivity Antennas GNSS+WLAN_53x16_L150 | Distrelec |
RF ANTENNA, 5.15 TO 5.875GHZ, 3DBI | Farnell |
WiFi dual band + GNSS, single feed | TE Connectivity 2195760-1 | RS Americas |
GNSS/Wi-Fi Antenna Linear 1606MHz/2500MHz/5875MHz 1dBi/1dBi/3dBi Adhesive Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2195760-1?
Additional datasheets, footprints and schematics for 2195760-1 are listed on our Part Details page. You can also find images and similar parts to 2195760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195760-1 fall under?
The 2195760-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195760-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195760-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2195760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195760-1 often in real-time on the comparison pages.
What if I can't find stock of 2195760-1?
You can fill out our help required form which you can use to request a quote for 2195760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.