Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.38
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$30.53
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$29.80
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$28.30
|
126
in stock
|
Buy Now | |
Distrelec
from US$30.69
|
126
in stock
|
Buy Now | |
Farnell
from US$31.39
|
108
in stock
|
Buy Now | |
Heilind Electronics
from US$30.46
|
46
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.46
|
15
in stock
|
Buy Now | |
Avnet America
from US$24.08
|
-
|
Buy Now | |
RS Americas
from US$39.69
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Number of Ground Positions | 78 |
Number of Rows | 12 |
Number of Columns | 6 |
Board-to-Board Configuration | Right Angle |
Pairs per Column | 12 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 144 |
Number of Positions | 144 |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .4A |
Row-to-Row Spacing | .098in, 2.5mm |
Operating Voltage | 80VAC |
Impedance | 100Ω |
Number of Shrouded Sides | 4 |
Housing Color | Black |
Centerline (Pitch) | .154in, 3.9mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Guide Hardware | Without |
Mating Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Fully Shrouded |
Post Type | Through Hole - Press-Fit |
Sealable | No |
Product Type | Connector |
Signal Arrangement | Differential |
Connector System | Board-to-Board |
Module Type | Center |
Connector Type | Header |
Connector Style | Header |
Data Rate | 56Gb/s |
Number of Differential Pairs per Column | 8 |
Differential Impedance | 100Ω |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Conn Sw Pir Hdr Bp 100Ohm 12X6 |Amp Te Connectivity 2187544-1 | Newark Electronics |
High Speed/Modular Conn SW PIR HDR BP 100OHM 12X6 | Rapid Electronics |
TE Connectivity SW PIR HDR BP 100OHM 12X6 DEW High Speed / Modular Connectors SW PIR HDR BP 100OHM 12X6 DEW | Distrelec |
CONN, BACKPLANE, PLUG, 144POS, 3.9MM | Farnell |
CONN,BKPLNE, SW HDR BP, PIR 12X6,100OHM, DEW | Heilind Electronics |
SW PIR HDR BP, 100OHM, 12X6 DEW, High Speed Backplane Connectors | TE Connectivity 2187544-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2187544-1?
Additional datasheets, footprints and schematics for 2187544-1 are listed on our Part Details page. You can also find images and similar parts to 2187544-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187544-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187544-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187544-1 fall under?
The 2187544-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2187544-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187544-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187544-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2187544-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2187544-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187544-1 often in real-time on the comparison pages.
What if I can't find stock of 2187544-1?
You can fill out our help required form which you can use to request a quote for 2187544-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.