Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$132.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$122.16
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$117.06
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$139.67
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$118.00
|
77
in stock
|
Buy Now | |
Distrelec
from US$131.45
|
77
in stock
|
Buy Now | |
Farnell
from US$144.57
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$122.16
|
29
in stock
|
Buy Now | |
Avnet America
from US$104.67
|
-
|
Buy Now | |
Boersig
from US$143.98
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Signal Positions | 144 |
Number of Pairs | 72 |
Board-to-Board Configuration | Vertical |
Number of Positions | 6 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
Stack Height | 15mm, .59in |
Impedance | 100Ω |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Sealable | No |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .433in, 1.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONN, BKPLNE,SW VERT RECPT, PIR 12X6,15MM,100OHM, | Heilind Electronics |
High Speed/Modular Conn Sw Pir Vert Recept |Amp Te Connectivity 2187626-1 | Newark Electronics |
High Speed/Modular Conn SW PIR VERT RECEPT | Rapid Electronics |
TE Connectivity SW PIR VERT RECEPT 100OHM 12X6 15MM High Speed / Modular Connectors SW PIR VERT RECEPT 100OHM 12X6 15MM | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Conn Backplane RCP 72 POS Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2187626-1?
Additional datasheets, footprints and schematics for 2187626-1 are listed on our Part Details page. You can also find images and similar parts to 2187626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187626-1 fall under?
The 2187626-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2187626-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2187626-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2187626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187626-1 often in real-time on the comparison pages.
What if I can't find stock of 2187626-1?
You can fill out our help required form which you can use to request a quote for 2187626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.