Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Copper Alloy |
---|---|
Pairs per Column | 8 |
Number of Positions | 96 |
Number of Ground Positions | 54 |
Number of Pairs | 54 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 96 |
Number of Rows | 8 |
Number of Columns | 6 |
Number of Power Positions | 96 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | .4A |
Contact Shape & Form | Dual Beam |
Row-to-Row Spacing | 2.5mm, .098in |
Impedance | 100Ω |
Operating Voltage | 80VAC |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .154in, 3.9mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention | Without |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Fully Shrouded |
Post Type | Through Hole - Press-Fit |
Sealable | No |
Product Type | Connector |
Signal Arrangement | Differential |
Connector System | Board-to-Board |
Module Type | Center |
Connector Type | Header |
Connector Style | Header |
Data Rate | 56Gb/s |
Number of Differential Pairs per Column | 8 |
Differential Impedance | 100Ω |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SW PIR HDR BP, 100OHM, 9X6SP DEW Number of Positions: 96 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 96 2.5 mm .098" With | Part Number: 2187461-1 | Internal Number: 2187461-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2187461-1?
Additional datasheets, footprints and schematics for 2187461-1 are listed on our Part Details page. You can also find images and similar parts to 2187461-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187461-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187461-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187461-1 fall under?
The 2187461-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2187461-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187461-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187461-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2187461-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2187461-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187461-1 often in real-time on the comparison pages.
What if I can't find stock of 2187461-1?
You can fill out our help required form which you can use to request a quote for 2187461-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.