Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$78.59
|
311
in stock
|
Buy Now | |
Rapid Electronics
from US$78.84
|
311
in stock
|
Buy Now | |
Chip One Stop
from US$67.50
|
311
in stock
|
Buy Now | |
Distrelec
from US$76.81
|
311
in stock
|
Buy Now | |
TE Store
from US$64.26
|
135
in stock
|
Buy Now | |
Future Electronics
from US$63.05
|
-
|
Buy Now | |
Avnet America
from US$60.89
|
-
|
Buy Now | |
RS Americas
from US$100.36
|
-
|
Buy Now | |
element14
from US$69.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 96 |
Number of Columns | 6 |
Number of Power Positions | 96 |
Pairs per Column | 8 |
Number of Pairs | 54 |
Board-to-Board Configuration | Vertical |
Number of Ground Positions | 54 |
Number of Signal Positions | 96 |
Number of Rows | 8 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .4A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Row-to-Row Spacing | 2.5mm, .098in |
Impedance | 100Ω |
Operating Voltage | 80VAC |
Centerline (Pitch) | .154in, 3.9mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Number of Shrouded Sides | 0 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Keyed |
Mating Retention | Without |
PCB Mount Retention | With |
Guide Hardware | Without |
Mating Alignment | With |
Circuit Application | Signal |
Durability Rating | 200Cycles |
実装方法 | Tube |
Packaging Method | Tube |
Connector Type | Receptacle |
Connector System | Board-to-Board |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Sealable | No |
Module Type | Center |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Post Type | Through Hole - Press-Fit |
Product Type | Connector |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 12 |
Data Rate | 56Gb/s |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Speed/Modular Conn Sw Pir Rect, 100Ohm, |Amp Te Connectivity 2187194-1 | Newark Electronics |
High Speed/Modular Conn SW PIR RECT 100OHM | Rapid Electronics |
TE Connectivity - AMP BP Connector SW PIR RECT 100OHM 9X6SP | Distrelec |
CONN, BACKPLANE, RCPT, 144P, 9ROW, 3.9MM | Farnell |
SW PIR RECT, 100OHM, 9X6SP Number of Positions: 96 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 96 2.5 mm .098" With | Part Number: 2187194-1 | Internal Number: 2187194-1 | TE Connectivity | TE Store |
Conn Backplane RCP 96 POS 3.9mm Solder RA Thru-Hole | Avnet America |
SW PIR RECT, 100OHM, 9X6SP, High Speed Backplane Connectors | TE Connectivity 2187194-1 | RS Americas |
CONNECTOR, BACKPLANE, RCPT, 144POS, 9ROW | element14 |
Where can I find additional details, specifications and documents for a 2187194-1?
Additional datasheets, footprints and schematics for 2187194-1 are listed on our Part Details page. You can also find images and similar parts to 2187194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187194-1 fall under?
The 2187194-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2187194-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2187194-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2187194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187194-1 often in real-time on the comparison pages.
What if I can't find stock of 2187194-1?
You can fill out our help required form which you can use to request a quote for 2187194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.