Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
110
in stock
|
Buy Now | |
TE Store
from US$0.51
|
6,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,233
in stock
|
Buy Now | |
element14
from US$0.29
|
1,335
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,335
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
21
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 4 |
Number of Rows | 2 |
Number of Positions | 4 |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Width | 12.45mm, .49in |
Length | 7.6mm, .299in |
Height | .444in, 11.3mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | No |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Header |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 400 |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 1000 |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1200D REC HSG 4P Y BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 4 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 2-1827864-2 | Internal Number: 2-1827864-2 | .098" | TE Connectivity | TE Store |
Wtb Housing, Rcpt, 4Pos, 2Row, 2.5Mm | Newark Electronics |
HOUSING, RCPT, 4POS, 2ROW, 2.5MM | element14 |
Housing 4 way 2 row Rec 2.5mm Y key D-1 | RS |
Conn Housing RCP 4 POS 2.5mm ST Bag | Avnet America |
Dynamic 1000,2.5mm Pitch 4-Way 2Row Female Straight PCB Housing | TE Connectivity 2-1827864-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1827864-2?
Additional datasheets, footprints and schematics for 2-1827864-2 are listed on our Part Details page. You can also find images and similar parts to 2-1827864-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827864-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827864-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827864-2 fall under?
The 2-1827864-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1827864-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827864-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827864-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827864-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2-1827864-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827864-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1827864-2?
You can fill out our help required form which you can use to request a quote for 2-1827864-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.