Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF4204 |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.27
|
No stock
|
Buy Now | |
RS Americas
from US$5.86
|
1,392
in stock
|
Buy Now | |
TE Store
from US$11.91
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$6.90
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$6.12
|
2
in stock
|
Buy Now | |
Future Electronics
from US$4.98
|
-
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
element14
from US$4.91
|
-
|
Buy Now | |
Distrelec
from US$5.17
|
-
|
Buy Now | |
Sager
from US$4.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | 2.79mm, .11in |
Number of Positions | 4 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .025in, .635mm |
Width | 7.35mm, .2894in |
Length | .7in, 17.78mm |
PCB Tail Length | 4.06mm, .16in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Product Type | Switch |
Switch Style | Auto-Insertable |
Threaded Case | Without |
Actuator Style | Flush, Top |
Terminal Configuration | Standard |
Grade | Telecom |
Switch Type | Slide |
Termination Type | PC |
Switch, Asf4204=4Pdt Autoslide | TE Connectivity 2-1825011-1 | RS Americas |
ASF4204=4PDT AUTOSLIDE Configuration (Pole-Throw): Four Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 4 Four Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 2-1825011-1 | Internal Number: 2-1825011-1 | Alias Number: ASF4204 | TE Connectivity | TE Store |
Slide Sw 4Pdt 4Pos Flush Top T/H Slide Switch Rohs Compliant: Yes |Amp Te Connectivity 2-1825011-1 | Newark Electronics |
Switch Slide 4PDT Flush Slide 0.3A 115VAC PC Pins Thru-Hole Tube | Avnet America |
TE Connectivity ASF4204 4PDT AUTOSLIDE Slide Switch 4PDT | Distrelec |
Slide Switches 4PDT 4POS FLUSH TOP T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1825011-1?
Additional datasheets, footprints and schematics for 2-1825011-1 are listed on our Part Details page. You can also find images and similar parts to 2-1825011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825011-1 fall under?
The 2-1825011-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825011-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825011-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-1825011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825011-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1825011-1?
You can fill out our help required form which you can use to request a quote for 2-1825011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.