Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$28.17
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$26.61
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$33.50
|
40
in stock
|
Buy Now | |
Distrelec
from US$25.84
|
40
in stock
|
Buy Now | |
TE Store
from US$66.07
|
10
in stock
|
Buy Now | |
Future Electronics
from US$25.68
|
-
|
Buy Now | |
Avnet America
from US$21.83
|
-
|
Buy Now | |
RS Americas
from US$30.70
|
-
|
Buy Now | |
Boersig
from US$27.44
|
-
|
Buy Now |
Number of Ports | 4 |
---|---|
PCB Mount Orientation | Right Angle |
Stackable | No |
Number of Rows | 2 |
Keyed | No |
Number of Positions | 144 |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .038in, .97mm |
Height Above PC Board | 16.44mm, .647in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .75in, .029mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | M2 Screw |
Circuit Application | Signal |
Included Lightpipe | Yes |
Packaging Method | Box & Tray, Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector, Cage |
Connector Type | Mini-SAS HD |
Product Grouping | Mini-SAS HD |
Connector Style | Receptacle |
Shell | With |
Connector System | Cable-to-Board |
Termination Post Length | 1.64mm, .065in |
PCB Termination | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Housing | Yes |
I/O Conn Minisas Hd 1X4 Rcpt Receptacle Assy W/Lp |Amp Te Connectivity 2180736-1 | Newark Electronics |
I/O Conn MiniSAS HD 1x4 RCPT RECEPTACLE ASSY W/LP | Rapid Electronics |
TE Connectivity MiniSAS HD 1x4 Rec Assy w/ LP I/O Connec | Distrelec |
MINISAS HD 1X4 REC ASSY W/ LP | Farnell |
MiniSAS HD 1x4 Rec Assy w/ LP Form Factor: Mini-SAS HD Pluggable I/O Product Type: Cage Centerline (Pitch): .75 in Centerline (Pitch): .03 mm Circuit Application: Signal Mini-SAS HD Cage .75" .03 mm | Part Number: 2180736-1 | Internal Number: 2180736-1 | .75" | TE Connectivity | TE Store |
MiniSAS HD 1x4 Receptacle Assy w/ LP | Future Electronics |
Conn MINI-SAS RCP 144 POS Press Fit RA Thru-Hole 144 Terminal 1 Port | Avnet America |
Mini-SAS HD 1x4 Rec Assembly | TE Connectivity 2180736-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2180736-1?
Additional datasheets, footprints and schematics for 2180736-1 are listed on our Part Details page. You can also find images and similar parts to 2180736-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2180736-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2180736-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2180736-1 fall under?
The 2180736-1 is listed under Connectors > Pluggable IO Connectors & Cages > Mini-SAS Cages.
Can I view similar or alternative parts?
You can view similar parts to 2180736-1 when available in the Mini-SAS Cages range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2180736-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2180736-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2180736-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2180736-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2180736-1 often in real-time on the comparison pages.
What if I can't find stock of 2180736-1?
You can fill out our help required form which you can use to request a quote for 2180736-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.