Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .307in, 7.8mm |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | .8µin, .8µm |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 40A, 30A |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Length | 15.7mm, .61in |
Height | 25mm, .98in |
Wire Size | 10CMA, 10AWG, 6mm² |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 500VAC, 500VDC |
Insulation Resistance | 1000MΩ |
Housing Color | Black |
Housing Material | PBT GF |
Centerline (Pitch) | .307in, 7.8mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Latch |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Quantity | 130 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Elcon Mini 2P Cable Conn,6Mm2,w/O Coding |Te Connectivity 2178186-4 | Newark Electronics |
AMP2178186-4 | Avnet America |
Where can I find additional details, specifications and documents for a 2178186-4?
Additional datasheets, footprints and schematics for 2178186-4 are listed on our Part Details page. You can also find images and similar parts to 2178186-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178186-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178186-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178186-4 fall under?
The 2178186-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178186-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178186-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178186-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178186-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2178186-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178186-4 often in real-time on the comparison pages.
What if I can't find stock of 2178186-4?
You can fill out our help required form which you can use to request a quote for 2178186-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.