Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
3,195
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
79,192
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
79,192
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
79,192
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
3,195
in stock
|
Buy Now | |
element14
from US$3.10
|
3,195
in stock
|
Buy Now | |
TE Store
from US$3.22
|
799
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now | |
Boersig
from US$2.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 7.8mm, .307in |
---|---|
PCB Mount Orientation | Horizontal, Right Angle |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 35A, 40A |
Contact Retention | With |
Operating Voltage | 500VAC, 500VDC |
Centerline (Pitch) | 3.5mm, 7.8mm, .137in, .307in |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Product Type | Plug |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power to the Board ELCON MINI2P RA HDER W/CODING | Rapid Electronics |
TE Connectivity - AMP ELCON MINI 2P RA HEADER W/CODING | Distrelec |
RECTNGLR PWR CONN, HEADER, 2POS, PANEL | Farnell |
Wire-To-Board Connector, Right Angle, Through Hole, Header, 2, Silver Plated Contacts Rohs Compliant: Yes |Te Connectivity 1982295-1 | Newark Electronics |
HEADER, R/A, 2 WAY, CODING CONTACTS, PCB | element14 |
ELCON MINI 2P RA HEADER, W/CODING Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.5 mm 7.8 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1982295-1 | Internal Number: 1982295-1 | 3.5 mm | TE Connectivity | TE Store |
ELCON MINI 2P RA HEADER | Future Electronics |
Conn Power Header 2 POS 7.8mm Solder RA Through Hole 4 Terminal Single Port T/R | Avnet America |
ELCON MINI 2P RA HEADER, W/CODING | TE Connectivity 1982295-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1982295-1?
Additional datasheets, footprints and schematics for 1982295-1 are listed on our Part Details page. You can also find images and similar parts to 1982295-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982295-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982295-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982295-1 fall under?
The 1982295-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982295-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982295-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982295-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982295-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1982295-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982295-1 often in real-time on the comparison pages.
What if I can't find stock of 1982295-1?
You can fill out our help required form which you can use to request a quote for 1982295-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.