Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 18mm, .709in |
Crimp Type | Radial |
Mating Tab Thickness | 3.5mm, .138in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 9.4 – 10.2mm, .37 – .401in |
Wire Size | 8 – 16mm² |
Terminal Transmits | 100+ A (Very High Power) |
Packaging Method | Package |
Packaging Quantity | 150 |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Lug Terminal Copper Tin Plated Loose | Avnet America |
Where can I find additional details, specifications and documents for a 2177380-1?
Additional datasheets, footprints and schematics for 2177380-1 are listed on our Part Details page. You can also find images and similar parts to 2177380-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2177380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2177380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2177380-1 fall under?
The 2177380-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2177380-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2177380-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2177380-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2177380-1 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2177380-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2177380-1 often in real-time on the comparison pages.
What if I can't find stock of 2177380-1?
You can fill out our help required form which you can use to request a quote for 2177380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.