Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2176077-1,
TLRS157550ER0005FTDG |
Number of Resistors | 1 |
---|---|
Dimensions | 15.2 x 7.5 x 1.06mm |
Resistance | .0005Ω |
Tolerance | 1% |
Power Rating | 6W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Metal Strip |
Product Type | Fixed Resistor |
Size Code | 1575 |
Resistor Type | Low Ohmic Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±100ppm/°C |
500 ╡Ohms ▒1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant | Future Electronics |
SMD Current Sense Resistor, 0.5 Milliohm, ± 1%, 6 W, 6030 [15075 Metric], Metal Strip | Avnet America |
SMD Current Sense Resistor, 0.5 Milliohm, � 1%, 6 W, 6030 [15075 Metric], Metal Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2176077-1?
Additional datasheets, footprints and schematics for 2176077-1 are listed on our Part Details page. You can also find images and similar parts to 2176077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2176077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2176077-1 fall under?
The 2176077-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2176077-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2176077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2176077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2176077-1 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2176077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2176077-1 often in real-time on the comparison pages.
What if I can't find stock of 2176077-1?
You can fill out our help required form which you can use to request a quote for 2176077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.