Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2176076-2 |
Prices starting from US$1.19
Number of Resistors | 1 |
---|---|
Dimensions | 10.5 x 5 x .93mm |
Power Rating | 4W |
Resistance | .001Ω |
Tolerance | 1% |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Resistor Type | Low Ohmic Resistor |
Element Type | Metal Strip |
Size Code | 1050 |
Number of Terminations | 2 |
Termination Type | Solder |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±60ppm/°C |
Current Sense Res.-Smd Tlrs1050 4.0W R001 1% |Amp Te Connectivity 2176076-2 | Newark Electronics |
Current Sense Res.-SMD TLRS1050 4.0W R001 1% | Rapid Electronics |
Res 1050 1m Ohm 1% 4W ±60ppm/°C Molded SMD T/R | Avnet America |
Res 1050 1m Ohm 1% 4W �60ppm/�C Molded SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2176076-2?
Additional datasheets, footprints and schematics for 2176076-2 are listed on our Part Details page. You can also find images and similar parts to 2176076-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2176076-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176076-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2176076-2 fall under?
The 2176076-2 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2176076-2 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2176076-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2176076-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2176076-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 2176076-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2176076-2 often in real-time on the comparison pages.
What if I can't find stock of 2176076-2?
You can fill out our help required form which you can use to request a quote for 2176076-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.