Status: | Unknown |
---|---|
Series: | NMSMC Series |
RoHS: | Unknown |
Prices starting from US$90.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$120.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$114.68
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$139.98
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$94.90
|
95
in stock
|
Buy Now | |
Distrelec
from US$111.55
|
95
in stock
|
Buy Now | |
Avnet America
from US$94.08
|
-
|
Buy Now | |
RS Americas
from US$128.40
|
-
|
Buy Now | |
element14
from US$120.64
|
-
|
Buy Now | |
TTI Europe
from US$90.00
|
-
|
Buy Now | |
Sager
from US$104.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | NMSMC Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 19Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Bayonet |
Connector Body Material | Brass Body |
Connector Body Plating | Sulphur Nickel |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (07-Jul-2017) |
Standard Circular Conn Bayonet 19P Plug Ps S-Cup Rohs Compliant: No |Amp Te Connectivity 2174211-2 | Newark Electronics |
Standard Circular Conn Bayonet 19P Plug PS S-Cup | Rapid Electronics |
TE Connectivity Conn Circular PIN 19 POS Solder Cup ST Cable Mount 9 Terminal 1 Port | Distrelec |
CIRCULAR CONNECTOR, PLUG, 19POS, SOLDER | Farnell |
BAYONET 19P PLUG PS S-CUP CONT KIT/A | Avnet America |
Bayonet 19P Plug PS S-Cup Cont KIT/A | TE Connectivity 2174211-2 | RS Americas |
INDUSTRIAL CIRCULAR, PLUG, 19POS, CABLE | element14 |
BAYONET 19P PLUG PS S-CUP CONT | TTI Europe |
Standard Circular Connector Bayonet 19P Plug PS S-Cup Cont KIT/A | Sager |
Where can I find additional details, specifications and documents for a 2174211-2?
Additional datasheets, footprints and schematics for 2174211-2 are listed on our Part Details page. You can also find images and similar parts to 2174211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174211-2 fall under?
The 2174211-2 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2174211-2 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174211-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2174211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174211-2 often in real-time on the comparison pages.
What if I can't find stock of 2174211-2?
You can fill out our help required form which you can use to request a quote for 2174211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.