Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
5,300
in stock
|
Buy Now | |
TE Store
from US$0.15
|
67,653
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,300
in stock
|
Buy Now | |
element14
from US$0.07
|
5,300
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (27-Jun-2018) |
---|
REC. CONT. FMG. M-MOTOR PLUS Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 100 VAC Operating Voltage: 100 VDC Receptacle Gold Nickel 100 VAC | Connector Contact | Part Number: 2174065-4 | Internal Number: 2174065-4 | TE Connectivity | TE Store |
HD Power Conn REC. CONT. FMG. M-MOTOR PLUS | Rapid Electronics |
Contact, Socket, 22Awg, Crimp Rohs Compliant: Yes |Te Connectivity 2174065-4 | Newark Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
AMP2174065-4 | Avnet America |
Connector, Receptable Contact, Base Plate, Crimp, Micro Motor Series | TE Connectivity 2174065-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2174065-4 .?
Additional datasheets, footprints and schematics for 2174065-4 . are listed on our Part Details page. You can also find images and similar parts to 2174065-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174065-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174065-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174065-4 . fall under?
The 2174065-4 . is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2174065-4 . when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174065-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2174065-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174065-4 . have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 2174065-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174065-4 . often in real-time on the comparison pages.
What if I can't find stock of 2174065-4 .?
You can fill out our help required form which you can use to request a quote for 2174065-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.