Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$2.18
|
7,357
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 26 |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .025µm, 1µin |
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .025µm, 1µin |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 7.7mm |
Connector Length | 1.315in, 33.4mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 7.7mm, .303in |
Connector Width | .181in, 4.6mm |
Operating Voltage | 125VDC |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Housing Material | PA 9T |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1000 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FFC, FPC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
1.0 FPC, ZIF V/T, SMT, 26P Connector System: Flex-to-Board Number of Positions: 26 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 26 .039" 1 mm | Fpc Connector | Part Number: 2-1734248-6 | Internal Number: 2-1734248-6 | .039" | TE Connectivity | TE Store |
Ffc & Fpc Connectors 1.0 Fpc Zip V/T Smt 26P |Amp Te Connectivity 2-1734248-6 | Newark Electronics |
FFC&FPC Connectors 1.0 FPC ZIP V/T SMT 26P | Rapid Electronics |
TE Connectivity 1.0 FPC ZIF V/T SMT 26P FFC/FPC Connecto | Distrelec |
1.0 FPC | Future Electronics |
Conn FPC Connector SKT 26 POS 1mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-1734248-6?
Additional datasheets, footprints and schematics for 2-1734248-6 are listed on our Part Details page. You can also find images and similar parts to 2-1734248-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734248-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734248-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734248-6 fall under?
The 2-1734248-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734248-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734248-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734248-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734248-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1734248-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734248-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1734248-6?
You can fill out our help required form which you can use to request a quote for 2-1734248-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.