2-84982-6 PCB Connectors by TE Connectivity

1MM FFC SMT V ASSY 26P EMBOSS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Newark
Newark
from US$1.30
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.19
21,607
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 26
PCB Mount Orientation Vertical
Number of Rows 1
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
Contact Type Socket
Connector Product Type Connector Assembly
Contact Mating Area Plating Material Finish Matte
Contact Current Rating (Max) 1A
Contact Layout Staggered Type A
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Single Beam
Connector Length 28mm, 1.1024in
Accepts Flex Cable Thickness .012in, .3mm
Connector Width .173in, 4.4mm
コネクタの高さ 5.6mm
Connector Height .22in, 5.6mm
Operating Voltage 125VAC
Housing Color Natural
Housing Material Nylon GF
Centerline (Pitch) 1mm, .039in
Circuit Identification Feature Without
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Without
Circuit Application Signal
Packaging Method Tape & Reel
Packaging Quantity 800
実装方法 Tape & Reel
Connector & Contact Terminates To Flexible Printed Circuit (FPC)
Insertion Force Type Non-ZIF
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Wire/Cable Type FFC, FPC
Connector System Flex-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -20 – 85°C, -4 – 185°F


Alternative Descriptions

1MM FFC SMT V ASSY 26P EMBOSS Connector System: Flex-to-Board Number of Positions: 26 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 26 .039" 1 mm | Fpc Connector | Part Number: 2-84982-6 | Internal Number: 2-84982-6 | .039" | TE Connectivity | TE Store
Ffc Connector, Receptacle 26 Position 1Mmpitch | Newark Electronics
Conn FPC Connector SKT 26 POS 2mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-84982-6?

Additional datasheets, footprints and schematics for 2-84982-6 are listed on our Part Details page. You can also find images and similar parts to 2-84982-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-84982-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84982-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-84982-6 fall under?

The 2-84982-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-84982-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84982-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-84982-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-84982-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-84982-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-84982-6 often in real-time on the comparison pages.

What if I can't find stock of 2-84982-6?

You can fill out our help required form which you can use to request a quote for 2-84982-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay