Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.75
|
1,170
in stock
|
Buy Now | |
TTI Europe
from US$5.56
|
3,675
in stock
|
Buy Now | |
Newark Electronics
from US$5.59
|
-
|
Buy Now | |
Future Electronics
from US$5.37
|
-
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
Boersig
from US$6.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Connector Profile | Standard |
Shield Material | Copper Alloy |
Number of PCB Ground Tabs | 2 |
Panel Ground Location | Top |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Number of Panel Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Status Indicator | None |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 25.8mm |
PCB Tail Length | .12in, 2.95mm |
Connector Height | 25.8mm, 1.015in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Performance Category | Cat 6 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray |
Packaging Method | Tray |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
8/8 RJ45 MOD JACK R/A SHIELDED | TTI Europe |
Conn, Rj45, Jack, 1Port, 8P8C, Cat6 | Newark Electronics |
ANGLED ENTRY JACK | Future Electronics |
Conn RJ-45 F 8 POS 1.02mm Solder RA Thru-Hole 8 Terminal 1 Port Tray | Avnet America |
ANGLED ENTRY JACK, SHIELDED RJ45, RJ45 Connectors | TE Connectivity 2170668-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170668-1?
Additional datasheets, footprints and schematics for 2170668-1 are listed on our Part Details page. You can also find images and similar parts to 2170668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170668-1 fall under?
The 2170668-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170668-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170668-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2170668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170668-1 often in real-time on the comparison pages.
What if I can't find stock of 2170668-1?
You can fill out our help required form which you can use to request a quote for 2170668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.